EN
  • EN
  • DE

APX810S-40SR-7

Part No APX810S-40SR-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Supervisor Push-Pull, Totem Pole Channel SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name APX810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number APX810S-40SR-7DIDKR, APX810S-40SR-7DITR, APX810S-40SR-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861667-APX810S-40SR-7
Ultra Librarian 3D Model Ultra Librarian APX810S-40SR-7 CAD Model

Description

Introducing the APX810S-40SR-7 Voltage Supervisor IC

The APX810S-40SR-7 is a state-of-the-art voltage supervisor integrated circuit designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This compact and efficient IC is an essential component for ensuring the reliable operation of microprocessor systems, by monitoring the supply voltage and maintaining system integrity during power-up, operation, and power-down sequences.

Key Features of the APX810S-40SR-7

  • Precision Monitoring: With a factory-trimmed threshold voltage of 4.0V, the APX810S-40SR-7 offers precise monitoring suitable for 5V systems. This ensures that the system is protected from undervoltage conditions that could lead to erratic operation or damage.
  • Manual Reset Capability: An additional feature of this IC is the manual reset input, which allows for an external trigger to reset the system, giving designers flexibility in managing system resets.
  • Low Power Consumption: Designed for power-sensitive applications, the APX810S-40SR-7 draws a minimal quiescent current, making it an ideal choice for battery-operated devices.
  • Reset Timeout Delay: The device features a 140ms minimum reset timeout delay, providing ample time for the system to stabilize before it is allowed to resume operation after a reset event.
  • Output Configuration: The open-drain output of the APX810S-40SR-7 necessitates an external pull-up resistor, offering flexibility in interfacing with different logic levels.
  • Temperature Range: Operating over a wide temperature range of -40°C to +85°C, this voltage supervisor IC is suitable for industrial applications where environmental conditions can vary significantly.
  • Package: Enclosed in a compact SOT-23 package, the APX810S-40SR-7 is designed for space-constrained applications.

Applications

The APX810S-40SR-7 is versatile and can be used in a variety of applications, including:

  • Microprocessor and microcontroller-based systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controllers
  • Embedded systems

With its precise voltage monitoring and robust feature set, the APX810S-40SR-7 from Diodes Incorporated is an excellent choice for designers looking to enhance system reliability and protect against the dangers of undervoltage conditions.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1566 $50.1120
780+ $0.1285 $100.2300
1,205+ $0.1245 $150.0225
1,660+ $0.1205 $200.0300
2,150+ $0.1165 $250.4750
2,875+ $0.1044 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess