EN
  • EN
  • DE

APX824-23W5G-7

Part No APX824-23W5G-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR LO/HI 2.25V SOT-25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-25
Win Source Part Number 114593-APX824-23W5G-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APX824-23W5G-7 CAD Model

Description

The APX824-23W5G-7 is a highly precise supervisory circuit designed by Diodes Incorporated to monitor power supply performance in digital systems. It ensures that the system's microprocessor and other critical components are reset properly during power-up, power-down, and brown-out conditions. This component is essential for applications requiring high reliability and consistent operation.

Key Features:

  • Precision Monitoring: With a factory-trimmed threshold voltage of 2.3V, the APX824-23W5G-7 offers precise monitoring of the power supply voltage, ensuring that the system operates within safe parameters.
  • Low Power Consumption: Designed for energy efficiency, this supervisory IC consumes minimal power, making it suitable for battery-operated devices.
  • Manual Reset Capability: It includes a manual reset input that allows the user to trigger a system reset, providing additional control over the system's operation.
  • High Accuracy: The reset threshold accuracy is maintained over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Power Supply Glitch Immunity: The device is immune to short duration power supply transients, which helps prevent false triggering of the reset signal.

Applications:

The APX824-23W5G-7 is ideal for a wide range of applications, including:

  • Microprocessor and Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controls
  • Embedded Systems
  • Computers and Network Systems

Package and Availability:

Diodes Incorporated offers the APX824-23W5G-7 supervisory circuit in a compact SOT-25 package, which is suitable for space-constrained applications. The device is lead-free, halogen-free, and RoHS compliant, reflecting the company's commitment to environmental sustainability. The APX824-23W5G-7 is available for order in bulk quantities, catering to the needs of both small-scale projects and large-volume production.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1591 $58.0715
885+ $0.1305 $115.4925
1,370+ $0.1265 $173.3050
1,890+ $0.1224 $231.3360
2,445+ $0.1183 $289.2435
3,270+ $0.1060 $346.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess