EN
  • EN
  • DE

AS7805DTR-E1

Part No AS7805DTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description 1A 3-TERMINAL POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 220422-AS7805DTR-E1
Popularity Medium
Supply and Demand Status Balance
Introduction Date March 18, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AS7805DTR-E1 CAD Model

Description

Product Overview: AS7805DTR-E1 from Diodes Incorporated

The AS7805DTR-E1 is a high-performance voltage regulator manufactured by Diodes Incorporated, designed to deliver a fixed output voltage with high precision. This component is essential for applications requiring a stable power supply, and it is widely used in various electronic devices such as consumer electronics, industrial equipment, and automotive systems.

Key Features

  • Output Voltage: The AS7805DTR-E1 provides a fixed output voltage of 5V, which is ideal for powering standard digital circuits and ensuring consistent performance.
  • Output Current: It can deliver up to 1A of output current, making it suitable for a range of applications that require moderate power consumption.
  • Low Dropout Voltage: This voltage regulator has a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal Overload Protection: The device includes built-in thermal overload protection, which safeguards the regulator and the system from damage due to excessive temperature.
  • Short Circuit Protection: It also features short circuit protection to prevent damage in the event of a fault condition, enhancing the reliability of the end product.
  • Package Type: The AS7805DTR-E1 comes in a convenient TO-252 package, which is suitable for surface mount technology (SMT) and helps in reducing the PCB space requirements.

Applications

The AS7805DTR-E1's versatility makes it an excellent choice for a wide array of applications, including:

  • Power supplies for digital systems
  • Microcontroller circuits
  • Consumer electronics such as TVs, radios, and computers
  • Automotive electronics
  • Industrial control systems

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the AS7805DTR-E1 is no exception. Each regulator is rigorously tested to meet stringent industry standards, ensuring that it performs consistently under varying conditions and throughout its lifespan. Whether it's for a critical industrial application or for day-to-day consumer electronics, the AS7805DTR-E1 is a dependable choice for a stable and reliable power supply solution.

For precise specifications and application notes, customers are encouraged to consult the official datasheet provided by Diodes Incorporated. This will ensure proper integration of the AS7805DTR-E1 into their designs and adherence to safety and performance guidelines.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5800 $63.2000
90+ $1.2971 $116.7390
140+ $1.2566 $175.9240
190+ $1.2162 $231.0780
250+ $1.1758 $293.9500
330+ $1.0534 $347.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,530 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess