The ASMCC0208-7 is a high-performance, precision integrated circuit from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to a wide range of applications that require accurate control and management of electronic signals.
Key Features
- High Precision: The ASMCC0208-7 is built to deliver precise results, making it suitable for critical applications where accuracy is paramount.
- Low Power Consumption: With energy efficiency in mind, this component operates on low power, thereby reducing the overall power consumption of the system it is integrated into.
- Durable: Diodes Incorporated has designed the ASMCC0208-7 to withstand harsh conditions, ensuring a long operational life and reliability.
- Compact Form Factor: The small footprint of the device allows for it to be used in space-constrained applications without sacrificing performance.
Applications
The ASMCC0208-7 is versatile and can be used across various industries. Some of its typical applications include:
- Automotive systems
- Power management modules
- Consumer electronics
- Industrial controls
- Medical devices
Technical Specifications
Parameter
Value
Package / Case
SOT-23-3
Operating Temperature
-55°C to +150°C
Mounting Type
Surface Mount
Quality and Compliance
Diodes Incorporated is committed to the highest standards of quality and compliance. The ASMCC0208-7 adheres to rigorous industry standards, ensuring that it meets the requirements of the most demanding applications.
For more information or to place an order for the ASMCC0208-7, please visit the Diodes Incorporated website or contact an authorized distributor.