EN
  • EN
  • DE

ASMCC0217Q-7

Part No ASMCC0217Q-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description ASMCC SOT323 T&R 3K / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Bulk
Product Status Active
Base Product Number ASMCC0217
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 817870-ASMCC0217Q-7
Ultra Librarian 3D Model Ultra Librarian ASMCC0217Q-7 CAD Model

Description

Introducing the ASMCC0217Q-7 from Diodes Incorporated

The ASMCC0217Q-7 is a cutting-edge, high-performance Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is engineered to offer efficient power management and is ideal for a variety of applications, including power supply, converter circuits, and high-frequency inverters.

Key Features

  • Low Forward Voltage Drop: The ASMCC0217Q-7 is characterized by its low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Current Capability: This rectifier can handle a high forward surge current, making it suitable for applications that require robust performance during surge conditions.
  • Thermal Performance: With its excellent thermal characteristics, the ASMCC0217Q-7 ensures reliable operation even under high temperature environments.
  • Surface Mount Package: The device comes in a compact SOD123 Flat Lead package, which is designed for easy integration into surface mount technology (SMT) processes, saving valuable board space.
  • RoHS Compliant: Adhering to environmental standards, the ASMCC0217Q-7 is RoHS compliant, making it a responsible choice for eco-friendly electronic designs.

Applications

The versatility of the ASMCC0217Q-7 allows it to be used across a wide spectrum of electronic circuits. It is particularly well-suited for:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection devices
  • Power management in portable and battery-powered devices

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ASMCC0217Q-7 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability. Customers can trust this Schottky barrier rectifier to deliver efficient power conversion in their electronic designs.

For detailed specifications and application notes, engineers and designers are encouraged to consult the comprehensive datasheets and support documentation provided by Diodes Incorporated for the ASMCC0217Q-7.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1355 $58.2650
1,040+ $0.1113 $115.7520
1,610+ $0.1078 $173.5580
2,215+ $0.1043 $231.0245
2,865+ $0.1009 $289.0785
3,835+ $0.0905 $347.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess