EN
  • EN
  • DE

AUR6602GJ-2

Part No AUR6602GJ-2
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 227445-AUR6602GJ-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AUR6602GJ-2 CAD Model

Description

Product Overview: AUR6602GJ-2 - Diodes Incorporated

The AUR6602GJ-2 is a state-of-the-art integrated circuit from Diodes Incorporated, designed to cater to the demanding requirements of modern electronic applications. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry.

Key Features

  • High Efficiency: The AUR6602GJ-2 boasts an exceptional efficiency rate, which is crucial for energy-saving applications and prolonging battery life in portable devices.
  • Advanced Power Management: With its sophisticated power management capabilities, this IC ensures optimal performance by effectively managing power distribution within electronic systems.
  • Compact Footprint: The small form factor of the AUR6602GJ-2 allows for its integration into space-constrained applications, making it an ideal choice for compact devices.
  • Robust Thermal Performance: Engineered to operate reliably under various temperature conditions, the AUR6602GJ-2 maintains its performance, ensuring the longevity and stability of the end product.

Applications

The versatility of the AUR6602GJ-2 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Portable Electronics
  • Power Supply Modules
  • Consumer Electronics
  • Telecommunication Devices
  • Computing Devices

Quality and Reliability

Diodes Incorporated ensures that the AUR6602GJ-2 meets the highest quality standards. Each component undergoes rigorous testing to guarantee performance and reliability. This attention to quality ensures that the AUR6602GJ-2 is a component you can rely on for your electronic designs.

Technical Specifications

Parameter Value
Package Type Green
Operating Temperature -40°C to +85°C
Input Voltage Specified Range
Output Voltage Stable and Adjustable

In conclusion, the AUR6602GJ-2 from Diodes Incorporated is a superior choice for designers looking for a reliable, efficient, and compact power management solution. Its advanced features and robust design make it an indispensable component for a multitude of electronic devices.

You May Also Be Interested in

DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
AMIS
Need more? Email Us
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess