The AUR9701AGH is a high-performance, automotive-compliant, integrated circuit brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This robust IC is specifically designed to meet the rigorous demands of automotive applications, offering reliability and efficiency for a wide range of uses.
Key Features
- Automotive Grade: Meets the stringent standards of the automotive industry, ensuring reliability and performance under extreme conditions.
- High Efficiency: Engineered for optimal power conversion efficiency, which is crucial for minimizing energy loss and heat generation in automotive systems.
- Power Management: Includes advanced power management features to ensure stable operation of the vehicle's electronic systems.
- Durability: Constructed with high-quality materials to withstand the harsh environments typically encountered in automotive applications.
- Compact Form Factor: Designed with a small footprint to fit into the increasingly tight spaces of modern automotive electronic systems.
Applications
The AUR9701AGH is versatile and can be used in various automotive applications, including:
- Powertrain systems
- Advanced driver-assistance systems (ADAS)
- Infotainment and audio systems
- Body electronics
- Telematics
Technical Specifications
Parameter
Value
Operating Temperature
-40°C to +125°C
Package Type
Green, RoHS compliant
Quality Standards
AEC-Q100 qualified
With its exceptional performance and compliance with automotive industry standards, the AUR9701AGH from Diodes Incorporated is an ideal choice for manufacturers looking to integrate a reliable power management solution into their automotive designs.