Introducing the AZ1084S-2.5E1 Adjustable Low Dropout Regulator from Diodes Incorporated
The AZ1084S-2.5E1 is a high-performance, adjustable low dropout (LDO) regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This regulator offers a remarkable solution for applications requiring a regulated output voltage with low dropout voltage and excellent output voltage accuracy.
With its ability to provide up to 5A of output current, the AZ1084S-2.5E1 is an ideal choice for powering a wide range of devices, including microprocessors, microcontrollers, and analog devices. It is especially well-suited for applications that have a tight space constraint, thanks to its compact TO-263 package.
The LDO's adjustable output voltage range extends from 1.25V to 11V, allowing for a high degree of flexibility in various applications. The device achieves an impressive line regulation of typically 0.015% and load regulation of typically 0.1%, ensuring a stable output even with fluctuating input voltages or varying load conditions.
Key Features of the AZ1084S-2.5E1:
- High Output Current: Capable of delivering up to 5A of continuous current.
- Low Dropout Voltage: Ensures efficient operation with a minimal difference between the input and output voltage.
- Adjustable Output Voltage: Offers a wide output voltage range from 1.25V to 11V for versatile use.
- Excellent Regulation: Features superior line and load regulation for consistent performance.
- Thermal Protection: Integrated over-temperature shutdown protects against excessive heat.
- Current Limit Protection: Built-in current limiting prevents damage from overcurrent conditions.
- Package: Available in a space-saving TO-263 package, ideal for compact designs.
The AZ1084S-2.5E1 also incorporates several safety features, including over-current protection and thermal shutdown, which safeguard the device and the application it powers from potential damage due to abnormal operating conditions.
Whether you're designing a sophisticated industrial system, a high-performance computing platform, or a compact consumer electronic device, the AZ1084S-2.5E1 from Diodes Incorporated offers the reliability, flexibility, and performance you need to ensure a stable power supply.