EN
  • EN
  • DE

AZ1084S2-ADJE1

Part No AZ1084S2-ADJE1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description 5A LOW DROPOUT LINEAR REGULATOR / LDO Regulator Pos 5A 3-Pin(2+Tab) TO-263 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 221780-AZ1084S2-ADJE1
Popularity Medium
Supply and Demand Status Limited
Family Name AZ1084
Introduction Date October 28, 2005
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AZ1084S2-ADJE1 CAD Model

Description

The AZ1084S2-ADJE1 is a high-performance, adjustable low dropout (LDO) regulator from Diodes Incorporated, a leading manufacturer in the semiconductor market. This regulator is designed to provide a stable and reliable power supply for a wide range of applications, including consumer electronics, industrial systems, and telecommunications equipment.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage range, allowing designers to tailor the voltage supply to the specific needs of their application.
  • High Current Capability: The AZ1084S2-ADJE1 is capable of delivering up to 5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: With a low dropout voltage, this LDO regulator ensures efficient operation even when the input voltage is close to the output voltage, which is particularly important for battery-powered devices.
  • Thermal and Overcurrent Protection: The device includes built-in thermal and overcurrent protection features that safeguard the regulator and the downstream components from potential damage caused by excessive heat or current.
  • Stable with Low ESR Output Capacitor: The AZ1084S2-ADJE1 remains stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the external components needed.

Applications

The versatility of the AZ1084S2-ADJE1 makes it an ideal choice for a variety of applications, such as:

  • High-End Audio and Video Equipment
  • Networking and Telecommunication Systems
  • Computer and Server Applications
  • Industrial Control Systems
  • Portable Devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AZ1084S2-ADJE1 is manufactured with this commitment in mind, ensuring reliability and performance consistency. The device is available in a TO-263 package, providing a compact solution for space-constrained applications.

Summary

The AZ1084S2-ADJE1 adjustable LDO regulator is a robust power management solution that combines flexibility, efficiency, and protection features to meet the demands of modern electronic systems. With its high current capability and adjustable voltage range, it stands out as a versatile component suitable for a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess