EN
  • EN
  • DE

AZ1117D-1.2TRG1

Part No AZ1117D-1.2TRG1
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case TO-252
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 752018-AZ1117D-1.2TRG1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ1117D-1.2TRG1 CAD Model

Description

Product Overview: AZ1117D-1.2TRG1

The AZ1117D-1.2TRG1 from Diodes Incorporated is a high-performance low-dropout (LDO) linear regulator designed to provide a stable and reliable power supply. This component is ideally suited for various applications, including consumer electronics, computer peripherals, and industrial equipment, where voltage regulation is critical for system stability and performance.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 1.2V, which is ideal for low-voltage applications that require precise voltage regulation.
  • High Efficiency: With its low dropout voltage, the AZ1117D-1.2TRG1 ensures efficient operation, minimizing power loss and heat generation even under full load conditions.
  • Current Capability: The regulator can deliver up to 1A of continuous output current, making it suitable for a wide range of power requirements.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device and the system from damage due to overheating.
  • Short Circuit Protection: The AZ1117D-1.2TRG1 features short circuit protection, enhancing the overall reliability and longevity of the circuit by preventing damage from output short conditions.
  • Package Type: Supplied in a TO-252 (DPAK) package, the regulator is designed for easy integration into surface mount technology (SMT) based designs, providing a compact solution for space-constrained applications.
  • Low Noise: This LDO regulator is designed to maintain low output noise levels, making it an excellent choice for sensitive analog circuits and RF applications.

Applications

The AZ1117D-1.2TRG1 is versatile and can be used in a variety of applications, including:

  • Portable devices and battery-powered equipment
  • Microprocessor and microcontroller-based systems
  • Power supplies for cameras, audio devices, and telecom equipment
  • PC peripherals, such as hard drives and optical drives
  • Industrial control systems and instrumentation

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AZ1117D-1.2TRG1 is no exception. Manufactured with high standards and rigorous testing, this LDO regulator ensures consistent performance and reliability for critical applications where stable power is a must.

With its combination of features, the AZ1117D-1.2TRG1 is an excellent choice for designers looking for a robust, efficient, and cost-effective voltage regulation solution.

You May Also Be Interested in

STMicroelectronics
Lowest to $20.1698
Texas Instruments
Lowest to $10.3384
Texas Instruments
Lowest to $4.5685
Spansion
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Altera
Need more? Email Us
Panasonic
Lowest to $26.8133

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess