EN
  • EN
  • DE

AZ23C4V3-7

Part No AZ23C4V3-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 4.3V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±5%
Maximum Power 300mW
Impedance (Maximum) (Zzt) 95 Ohms
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number AZ23C4V3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 752021-AZ23C4V3-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ23C4V3-7 CAD Model

Description

The AZ23C4V3-7 is a high-performance, dual zener diode, meticulously engineered by Diodes Incorporated to provide precision voltage regulation and protection in a variety of electronic applications. This exceptional component is designed for optimal performance in a compact, surface-mount SOT-23 package, making it an ideal solution for space-constrained applications.

Key Features

  • Dual Zener Diode Configuration: The AZ23C4V3-7 contains two zener diodes in a common anode configuration, which allows for bidirectional voltage regulation and simplifies circuit design.
  • Voltage Regulation: Each diode provides a nominal zener voltage of 4.3V, ensuring precise voltage regulation and a stable reference voltage for your circuits.
  • Power Dissipation: With a total power dissipation of 300mW, this component is capable of handling reasonable amounts of power, making it suitable for a wide range of applications.
  • High Surge Capability: The AZ23C4V3-7 is designed to withstand voltage surges, providing reliable protection against transient voltage spikes and enhancing the longevity of your electronic devices.
  • Small Package Size: The SOT-23 package is known for its small footprint, which conserves board space and is advantageous for high-density circuit designs.

Applications

The versatility of the AZ23C4V3-7 makes it an excellent choice for a variety of applications, including:

  • Power supply regulation
  • Overvoltage and transient voltage protection circuits
  • Logic systems
  • Telecommunication devices
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components that meet rigorous industry standards. The AZ23C4V3-7 is produced with the highest level of craftsmanship, ensuring both reliability and performance for your critical applications. Whether you are designing consumer electronics or industrial systems, the AZ23C4V3-7 from Diodes Incorporated is a trusted choice that will not disappoint.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,175+ $0.0494 $58.0450
2,850+ $0.0406 $115.7100
4,415+ $0.0393 $173.5095
6,080+ $0.0380 $231.0400
7,865+ $0.0367 $288.6455
10,530+ $0.0330 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,014 pieces
MOQ: 1175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess