EN
  • EN
  • DE

AZ23C62-7-F

Part No AZ23C62-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 221859-AZ23C62-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ23C62-7-F CAD Model

Description

The AZ23C62-7-F is a high-performance, dual zener diode, meticulously designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is engineered to provide precise voltage regulation and is widely utilized in a variety of electronic applications, ranging from power management to voltage reference and protection circuits.

Key Features

  • Dual Zener Diode: This product consists of two zener diodes that are integrated into a single package, offering a compact solution for voltage regulation tasks.
  • Surface-Mount Package: The AZ23C62-7-F comes in an SOT-23 package, which is ideal for automated surface-mount assembly processes, allowing for efficient manufacturing and space-saving on circuit boards.
  • High Power Density: Despite its small size, the AZ23C62-7-F is capable of handling a high power density, making it suitable for dense circuit designs.
  • Voltage Regulation: With precise breakdown voltage characteristics, it ensures stable voltage regulation, which is critical for the proper functioning of sensitive electronic components.
  • Reverse Leakage Current: The device exhibits low reverse leakage current, contributing to the overall efficiency of the circuit in which it is used.

Applications

The versatility of the AZ23C62-7-F allows it to be employed in various applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Fixed voltage reference design
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AZ23C62-7-F is produced with stringent quality control measures, ensuring reliability and performance consistency. This component is also compliant with RoHS, which means it is manufactured with a focus on environmental safety, restricting the use of certain hazardous substances in electrical and electronic equipment.

Technical Specifications

Parameter Value
Nominal Zener Voltage 62V
Power Dissipation 300mW
Package Type SOT-23
Operating Temperature Range -55°C to +150°C

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Diodes Incorporated website or contact their support team for technical assistance.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess