EN
  • EN
  • DE

PI3PCIE3415AZHE+DRX

Part No PI3PCIE3415AZHE+DRX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 42TQFN / PCIe Interface 42-TQFN (9x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series PCI Express® (PCIe)
Package Tape & Reel
Product Status Active
Applications PCIe
Voltage - Supply 3V ~ 3.6V
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Mounting Type Surface Mount
Base Product Number PI3PCIE3415
Standard Package 3,500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889125-PI3PCIE3415AZHE+DRX
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3415AZHE+DRX CAD Model

Description

Product Overview: PI3PCIE3415AZHE+DRX from Diodes Incorporated

The PI3PCIE3415AZHE+DRX is a high-performance, PCIe 3.0 packet switch designed by Diodes Incorporated, tailored for applications that require efficient data transfer across multiple PCIe devices. This product is an essential component for systems that need to expand their PCIe capabilities while maintaining a high level of signal integrity and performance.

Key Features

  • PCIe 3.0 Compliance: The switch is fully compliant with the PCI Express Base Specification Revision 3.0, ensuring compatibility with the latest generation of PCIe devices.
  • High-Speed Data Transfer: With support for 8 GT/s data rates, this switch facilitates rapid data movement, making it ideal for bandwidth-intensive applications.
  • Port Configuration: It features multiple downstream ports that can be configured to meet the needs of various system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3PCIE3415AZHE+DRX minimizes energy usage, which is critical for maintaining the thermal balance in compact systems.
  • Advanced Error Handling: The device includes sophisticated error reporting and handling capabilities to ensure reliable operation and easy troubleshooting.

Applications

The versatility of the PI3PCIE3415AZHE+DRX makes it suitable for a wide range of applications, including but not limited to:

  • Data Centers
  • Networking Equipment
  • Servers and Workstations
  • Storage Systems
  • Embedded Systems

Product Quality and Support

Diodes Incorporated is known for its commitment to quality and reliability, and the PI3PCIE3415AZHE+DRX is no exception. Customers can expect robust performance and durability from this product. Additionally, Diodes Incorporated provides comprehensive technical support and documentation to assist with integration and troubleshooting, ensuring a seamless user experience.

Whether you're designing a new system or upgrading an existing one, the PI3PCIE3415AZHE+DRX from Diodes Incorporated offers the performance, reliability, and support you need to create a state-of-the-art solution.

You May Also Be Interested in

Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 879 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess