EN
  • EN
  • DE

MP6922LGS-Z

Part No MP6922LGS-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOP8
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 715422-MP6922LGS-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP6922LGS-Z CAD Model

Description

The MP6922LGS-Z is a highly integrated and efficient synchronous rectifier controller designed by MPS (Monolithic Power Systems). It is specifically engineered to enhance the performance of flyback converters, particularly in applications demanding high efficiency and minimal power loss. Its advanced features optimize secondary-side rectification, leading to significant improvements in overall system efficiency.

Applications

  • AC/DC adapters for laptops and mobile devices
  • Power supplies for LCD TVs and monitors
  • Auxiliary power supplies in servers and telecom equipment
  • LED lighting drivers
  • Offline power supplies

Features

  • Synchronous Rectification Control: Precisely controls the synchronous rectifier MOSFET to minimize conduction losses.
  • Adaptive Turn-Off Control: Optimizes the turn-off timing of the SR MOSFET to prevent reverse conduction and improve efficiency.
  • Light-Load Operation: Features a special mode for maintaining high efficiency at light loads.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Voltage Protection (OVP): Protects the converter from over-voltage conditions.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Improved Efficiency: Significantly reduces conduction losses in the secondary-side rectifier, resulting in higher overall efficiency.
  • Reduced Heat Dissipation: Lower losses lead to reduced heat generation, simplifying thermal management.
  • Increased Power Density: Higher efficiency allows for smaller and more compact power supply designs.
  • Enhanced Reliability: Over-voltage protection and other features enhance the reliability of the power supply.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components.

Technical Specifications

The MP6922LGS-Z operates over a wide input voltage range, making it suitable for various applications. It provides precise control signals to the synchronous rectifier MOSFET, ensuring optimal performance. The adaptive turn-off control feature dynamically adjusts the turn-off timing to minimize reverse conduction losses. The light-load operation mode reduces switching losses at light loads, further improving efficiency. The over-voltage protection feature protects the converter from damage due to over-voltage conditions. Refer to the MPS datasheet for detailed specifications on input voltage range, switching frequency, gate drive voltage, and other parameters.

The device is typically available in a small QFN (Quad Flat No-leads) package. External components such as resistors and capacitors are used to configure the operating parameters of the controller. The datasheet provides detailed information on component selection and circuit design considerations.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3097 $52.3880
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess