Diodes Incorporated AZ339MTR-G1 Quad Comparator
The AZ339MTR-G1 from Diodes Incorporated is a high-performance quad comparator designed to offer efficient voltage level detection and control in a wide range of electronic applications. This precision device is part of the industry-standard 339 family and is specifically engineered to operate over a broad spectrum of operating conditions.
With its low power consumption, the AZ339MTR-G1 is ideal for battery-powered devices, enhancing the longevity of the application it's integrated into. The comparator features a typical supply current of just 0.8 mA, which is significantly lower than many competing devices, making it a go-to choice for energy-sensitive designs.
Featuring four independent voltage comparators, each with its own set of inputs and outputs, the AZ339MTR-G1 provides the flexibility needed for complex circuit designs. It is capable of operating from a single or dual power supply over a wide range of voltages, from +2V to +36V for single supply and ±1V to ±18V for dual supply configurations, which allows for versatile integration into various system architectures.
The device boasts a fast response time, which is critical for applications requiring quick feedback and adjustments. This makes it suitable for use in control systems, alarm circuits, window comparators, and voltage level monitoring applications. Additionally, the AZ339MTR-G1 is designed to directly interface with TTL and CMOS, further extending its compatibility with a multitude of digital logic families.
Encased in a RoHS-compliant SOIC-14 package, the AZ339MTR-G1 ensures a minimal footprint on printed circuit boards, which is essential for space-constrained applications. The operational temperature range of -40°C to +85°C guarantees reliable performance across various environmental conditions, making it a robust choice for industrial, automotive, and consumer electronics.
In summary, the AZ339MTR-G1 from Diodes Incorporated is a versatile, low-power, and reliable quad comparator that offers a combination of performance, efficiency, and flexibility, suitable for a diverse array of electronic circuits and applications.