The AZ358M-ATR is a precision operational amplifier (op-amp) from Diodes Incorporated, designed to offer a blend of performance, power efficiency, and versatility. This dual op-amp is an ideal choice for a wide array of applications, ranging from consumer electronics to industrial control systems.
Key Features
- Low Power Consumption: The AZ358M-ATR is optimized for low power operations, making it suitable for battery-powered devices and energy-sensitive applications.
- Wide Supply Voltage Range: It operates across a broad supply voltage range from 3V to 32V, or ±1.5V to ±16V in dual supply mode, accommodating various system power requirements.
- High Gain Bandwidth: With a gain bandwidth product of 1MHz, this op-amp is capable of handling a wide spectrum of frequencies, ensuring versatility in signal amplification and conditioning tasks.
- Input Offset Voltage: The device boasts a low input offset voltage, which translates to improved accuracy in amplification and signal processing applications.
- Phase Compensation: It includes internal frequency compensation, which helps maintain signal fidelity and stability across the operational range.
- Output Short-Circuit Protection: The AZ358M-ATR comes with built-in short-circuit protection for the output, safeguarding the device against potential damage due to faults or excessive load conditions.
Applications
The AZ358M-ATR is versatile enough to be used in a multitude of applications. It is particularly well-suited for:
- Audio Processing Equipment
- Sensor Signal Conditioning
- Analog Filters
- DC Gain Blocks
- Active Filters and Oscillators
- Battery-Powered Devices
- Power Supply Control
Package and Availability
The AZ358M-ATR operational amplifier is available in a Mini SOP-8 package, providing a compact solution for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into a wide variety of electronic systems. The product is available in tape and reel format (denoted by the 'ATR' suffix), facilitating automated pick-and-place manufacturing processes.
With its robust feature set and flexible operating characteristics, the AZ358M-ATR from Diodes Incorporated stands as a reliable and efficient solution for your amplification and signal processing needs.