EN
  • EN
  • DE

PL123-09HSC-A0R-L

Part No PL123-09HSC-A0R-L
Manufacturer Micrel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 277138-PL123-09HSC-A0R-L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PL123-09HSC-A0R-L CAD Model

Description

The Micrel PL123-09HSC-A0R-L is a clock generator or clock distribution device. Devices in the PL123 family are typically designed to generate and distribute multiple clock signals from a single reference clock. These clock signals can be used to synchronize various components within an electronic system, such as microprocessors, memory, and peripherals. They are often found in applications requiring precise timing and synchronization.

Applications

  • Networking equipment: For synchronizing data transmission and reception.
  • Computer motherboards: To provide clock signals for CPU, memory, and chipset.
  • Industrial automation systems: For precise timing control of various processes.
  • Multimedia devices: For synchronizing audio and video signals.
  • Communication systems: For frequency synthesis and clock distribution in radio and telecommunications.

Features

  • Multiple Clock Outputs: Generates multiple clock signals with different frequencies.
  • Low Jitter: Minimizes timing variations in the output clock signals.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI).
  • Programmable Output Frequencies: Allows for flexible configuration of clock frequencies.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • Precise Clock Generation: Ensures accurate and stable clock signals.
  • Various Output Types: Supports different output types, such as LVPECL, LVDS, and HCSL.

Benefits

  • Improved System Performance: Provides synchronized clock signals for optimal system operation.
  • Reduced EMI: Minimizes electromagnetic interference, improving system reliability.
  • Flexible Clock Configuration: Allows for easy customization of clock frequencies.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Increased System Stability: Provides stable and accurate clock signals.

Additional Details

The datasheet for the PL123-09HSC-A0R-L will contain detailed specifications, including the number of outputs, output frequencies, jitter performance, input clock frequency range, supply voltage requirements, operating temperature range, and package type. The 'A0R-L' suffix likely indicates specific configuration options or output types. Different versions within the PL123 family offer various combinations of features and performance characteristics. Micrel (now part of Microchip Technology) datasheets are essential for proper implementation and adherence to recommended operating conditions. It’s important to review the part's errata for any known issues and workarounds.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess