EN
  • EN
  • DE

AS431M1/TR

Part No AS431M1/TR
Manufacturer Sipex Corporation
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977067-AS431M1/TR
Categories OEM Parts(A-B)
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS431M1/TR CAD Model

Description

The AS431M1/TR is a precision adjustable shunt regulator manufactured by Sipex Corporation (now part of Exar Corporation). This three-terminal device functions like a Zener diode but with a precisely adjustable output voltage. It is commonly used in voltage regulation, voltage monitoring, and error amplifier applications.

Applications:

  • Voltage regulation
  • Voltage monitoring
  • Error amplifiers in power supplies
  • Comparator circuits
  • Linear regulators

Features:

  • Adjustable output voltage: Output voltage can be set to any value between Vref (typically 2.5V) and 36V.
  • Low dynamic output impedance: Provides stable output voltage under varying load conditions.
  • Tight tolerance on reference voltage: Ensures accurate voltage regulation.
  • Low temperature coefficient: Maintains stable performance over a wide temperature range.
  • Small package: Available in compact packages such as SOT-23, making it suitable for space-constrained applications.

Benefits:

  • Precise voltage regulation: Adjustable output voltage allows for fine-tuning of voltage levels.
  • Improved system stability: Low output impedance minimizes voltage variations under load changes.
  • Enhanced accuracy: Tight tolerance on reference voltage ensures accurate voltage regulation.
  • Stable performance: Low temperature coefficient maintains consistent performance over temperature variations.
  • Versatile application: Suitable for a wide range of voltage regulation and monitoring applications.

Additional Details:

The AS431M1/TR requires a single external resistor divider to set the desired output voltage. The device operates by comparing the voltage at its reference input to an internal reference voltage. When the reference input voltage is below the internal reference, the device conducts, pulling the output voltage down. The external resistor divider network allows the output voltage to be precisely set. Key specifications include a reference voltage of typically 2.5V, a cathode current range of 1 mA to 100 mA, and a typical dynamic output impedance of less than 1 Ohm. Sipex (Exar) provides detailed datasheets and application notes to assist designers in implementing the AS431M1/TR in their circuits, ensuring optimal performance and stability. The 'TR' suffix often indicates that the device is supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess