EN
  • EN
  • DE

CJA1117B-5.0

Part No CJA1117B-5.0
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109504-CJA1117B-5.0
Categories Custom Parts
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CJA1117B-5.0 CAD Model

Description

The CJA1117B-5.0 is a low dropout (LDO) linear voltage regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed to provide a stable and regulated 5.0V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it ideal for various applications where a stable voltage supply is crucial.

Applications

  • Post Regulation for Switching Power Supplies: Providing a stable 5V output after the initial voltage conversion by a switching regulator.
  • Battery Chargers: Regulating the charging voltage for various battery types, ensuring safe and efficient charging.
  • Microcontroller Power Supplies: Providing a clean and stable 5V supply for microcontrollers and other digital logic circuits.
  • Power Management in Portable Devices: Regulating voltage in devices like smartphones, tablets, and other battery-powered electronics.
  • Linear Regulator for Sensitive Analog Circuits: Delivering a low-noise 5V supply for analog circuits such as sensors and amplifiers.

Features

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency.
  • 5.0V Fixed Output: Provides a precise and stable 5.0V output voltage.
  • Overcurrent Protection: Protects the regulator and the connected circuit from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing thermal damage.
  • Short Circuit Protection: Protects the regulator from damage due to a short circuit at the output.

Benefits

  • Stable Voltage Supply: Ensures reliable operation of connected devices by providing a consistent 5.0V output.
  • Efficient Power Conversion: Low dropout voltage improves power efficiency, extending battery life in portable applications.
  • Protection Against Overload: Overcurrent and short circuit protection prevent damage to the regulator and connected circuits.
  • Thermal Protection: Thermal shutdown feature safeguards the regulator from overheating and potential failure.
  • Easy to Use: Requires minimal external components for operation, simplifying circuit design.

Additional Details

The CJA1117B-5.0 is typically available in packages like SOT-223 or TO-252. It has a typical dropout voltage of around 1V at the rated current. The device requires input and output capacitors for stability, the values of which are usually specified in the datasheet. Ensure adequate heatsinking is provided for applications with high input voltage and high output current. Refer to the datasheet for detailed electrical characteristics, thermal specifications, and application notes.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Chilisin
Lowest to $0.0021
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
AVX Corp/Kyocera Corp
Lowest to $0.9794
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Chilisin
Lowest to $0.0019
ACX
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0539 $50.1270
2,265+ $0.0442 $100.1130
3,505+ $0.0428 $150.0140
4,835+ $0.0414 $200.1690
6,235+ $0.0401 $250.0235
8,360+ $0.0359 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,290 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess