Introducing the AZ393MTR-E1 from Diodes Incorporated
The AZ393MTR-E1 is a cutting-edge, low power voltage comparator from Diodes Incorporated, renowned for its precision and reliability. This device is designed to meet the needs of a wide range of applications, from consumer electronics to industrial control systems. It is especially suited for battery-powered devices due to its low power consumption.
At the heart of the AZ393MTR-E1 lies a dual voltage comparator that operates over a wide voltage range. This component is characterized by its ability to compare two input voltage levels and provide a corresponding output, which makes it an essential part of control and monitoring systems. The high precision of the AZ393MTR-E1 ensures that it can be used in applications requiring accurate voltage monitoring and decision-making capabilities.
Key Features:
- Wide Supply Voltage Range: The AZ393MTR-E1 operates from a 2V to 36V single supply or a ±1V to ±18V dual supply, accommodating a variety of power sources and system requirements.
- Low Supply Current: With a supply current of typically 0.8 mA, the device is optimized for low-power applications, helping to extend battery life in portable devices.
- High Input Offset Voltage: The comparator is designed to provide a stable performance with a typical input offset voltage of 1 mV, ensuring reliable operation even in the presence of input noise.
- Fast Response Time: The AZ393MTR-E1 boasts a response time that is fast enough to handle quick changes in input signals, making it ideal for real-time applications.
- Open-Collector Output: It features an open-collector output that allows for wired-AND connections, providing flexibility in output stage design.
The AZ393MTR-E1 is available in a compact SOP-8 package, making it suitable for space-constrained applications. Its robust design ensures that it can operate reliably over a wide temperature range, from -40°C to +85°C, which is critical for industrial and automotive environments.
Whether you are designing a power management system, a motor controller, or a sensor interface, the AZ393MTR-E1 from Diodes Incorporated is an excellent choice for a high-performance, reliable voltage comparator that won't let you down.