EN
  • EN
  • DE

AZ7500EP-E1

Part No AZ7500EP-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Diodes Incorporated
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 7V ~ 36V
Frequency - Switching 1kHz ~ 200kHz
Duty Cycle (Max) 45%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Base Product Number AZ7500
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 567673-AZ7500EP-E1
Ultra Librarian 3D Model Ultra Librarian AZ7500EP-E1 CAD Model

Description

Diodes Incorporated AZ7500EP-E1

The AZ7500EP-E1 from Diodes Incorporated is a versatile and efficient PWM (Pulse Width Modulation) controller designed for a wide range of power conversion applications. This component is a critical piece in the design of switch-mode power supplies, DC-DC converters, and various other power control systems. Its purpose is to provide reliable and precise control over the power conversion process, ensuring that the end devices operate smoothly and efficiently.

The AZ7500EP-E1 is built on a robust technology platform that enables it to deliver high performance in a small form factor. It offers a stable operation with a fixed frequency oscillator, which is a key feature for maintaining consistent performance. The oscillator frequency can be set using external components, giving designers the flexibility to customize the controller to meet specific application requirements.

This PWM controller also includes an error amplifier, a regulator that ensures the output voltage remains stable despite variations in input voltage or load conditions. This feature is crucial for applications that require a steady power supply, such as sensitive electronic equipment or precision instruments.

Additional features of the AZ7500EP-E1 include under-voltage lockout (UVLO) and over-current protection (OCP), which safeguard the device and the system it controls from potential damage due to abnormal operating conditions. The UVLO ensures that the controller operates only when the supply voltage is within an acceptable range, while the OCP prevents the power switch from overloading, thereby enhancing the overall reliability and longevity of the system.

The AZ7500EP-E1 is available in a compact package, making it suitable for use in space-constrained applications. Its lead-free and RoHS-compliant design also ensures that it meets modern environmental standards, making it a responsible choice for eco-friendly designs.

In summary, the AZ7500EP-E1 from Diodes Incorporated is an essential component for designers looking to create efficient and reliable power control systems. With its combination of precision control, flexibility, and protective features, it stands out as a top choice for a myriad of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3832 $51.7320
320+ $0.3145 $100.6400
495+ $0.3046 $150.7770
680+ $0.2948 $200.4640
880+ $0.2850 $250.8000
1,175+ $0.2555 $300.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess