EN
  • EN
  • DE

AZ7809DTR-EI

Part No AZ7809DTR-EI
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 228500-AZ7809DTR-EI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ7809DTR-EI CAD Model

Description

Introducing the AZ7809DTR-EI Voltage Regulator from Diodes Incorporated

The AZ7809DTR-EI is a robust voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is engineered to provide a stable output voltage of 9V, making it an ideal choice for a wide range of electronic applications. With its impressive precision and reliability, the AZ7809DTR-EI is suitable for use in consumer electronics, industrial systems, and other devices that require a consistent voltage supply.

Key Features:

  • Output Voltage: The device offers a fixed output voltage of 9V, which is essential for providing a stable power supply to sensitive electronic circuits.
  • Output Current: It can deliver an output current of up to 1A, catering to the needs of various medium-power applications.
  • Package Type: The AZ7809DTR-EI comes in a TO-252 package, which is known for its compact size and excellent power dissipation characteristics.
  • Thermal Protection: The voltage regulator includes built-in thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.
  • Short Circuit Protection: It also features short circuit protection, which helps to safeguard the device and the connected components in case of a fault condition.
  • Low Dropout: The low dropout voltage makes this regulator efficient for applications where the input voltage is only slightly above the output voltage.

Applications:

The AZ7809DTR-EI voltage regulator is versatile and can be used in a variety of electronic devices. Some of the common applications include:

  • Power supplies for consumer electronics like radios, TVs, and computer peripherals.
  • Industrial control systems that require consistent and reliable power regulation.
  • Automotive electronics where voltage stability is crucial for performance and safety.
  • Battery-powered devices that need efficient power management to extend battery life.

With its combination of features, the AZ7809DTR-EI from Diodes Incorporated is an excellent choice for designers and engineers looking for a reliable voltage regulation solution. Its compact form factor, thermal and short circuit protection, and stable output make it a valuable component in any power management system.

For detailed technical specifications and application support, visit the Diodes Incorporated website or contact their customer service team.

You May Also Be Interested in

CISCO
Lowest to $429.0000
EPCOS (TDK)
Need more? Email Us
AMIS
Lowest to $97.2799
CISCO
Lowest to $24.1314
CISCO
Lowest to $81.6042
NXP / Nexperia
Lowest to $1.9173
STMicroelectronics
Need more? Email Us
CISCO
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess