EN
  • EN
  • DE

B0530W-1-F

Part No B0530W-1-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 221932-B0530W-1-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B0530W-1-F CAD Model

Description

Product Overview: B0530W-1-F Schottky Barrier Diode

The B0530W-1-F from Diodes Incorporated is a highly efficient, surface-mount Schottky Barrier Diode designed for applications requiring fast switching and low power loss. This diode is encapsulated in the compact SOD-123 flat lead package, which not only minimizes the board space but also provides excellent thermal performance.

Key Features

  • Low Forward Voltage Drop: The B0530W-1-F boasts a low forward voltage drop, which enhances the overall efficiency of the application it is used in by reducing power loss during conduction.
  • High Current Capability: With a forward continuous current rating of 0.5 A, this Schottky diode is capable of handling moderate levels of current, making it suitable for a wide range of power applications.
  • Fast Switching Speed: Schottky diodes are known for their fast switching capabilities, and the B0530W-1-F is no exception. It is ideal for high-frequency applications where quick transitions are crucial.
  • Low Reverse Leakage Current: The control of leakage current is critical in power-sensitive designs, and this diode offers a low reverse leakage current, which contributes to the overall energy efficiency of the system.

Applications

The B0530W-1-F is versatile and can be used in various applications such as:

  • DC-DC converters
  • Power supply circuits
  • Reverse battery protection
  • Load switching
  • Step-down converters

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the B0530W-1-F is no exception. It is manufactured to meet the stringent standards for reliability and performance, ensuring that it can withstand the rigors of real-world applications.

Environmental Compliance

The B0530W-1-F is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers looking to create green products and meet international regulations.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess