EN
  • EN
  • DE

B170Q-13-F

Part No B170Q-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 70V 1A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Schottky 70 V 1A Surface Mount SMA
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name B170
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -B170Q-13-FDICT, B170Q-13-FDIDKR, B170Q-13-FDICT, B170Q-13-FDI, B170Q-13-FDITR, -B170Q-13-FDITR, -B170Q-13-FDIDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912402-B170Q-13-F
Ultra Librarian 3D Model Ultra Librarian B170Q-13-F CAD Model

Description

The B170Q-13-F from Diodes Incorporated is a robust and efficient Schottky barrier rectifier designed for high-frequency miniature power supply applications. This component is part of the Schottky diodes series that are well-known for their low forward voltage drop and rapid switching capabilities, making them ideal for a diverse range of electronic circuits.

Key Features

  • Low Power Loss: The B170Q-13-F features a low forward voltage drop, which contributes to minimal power loss during operation, enhancing overall system efficiency.
  • High Current Capability: With a forward continuous current of 1A, this diode can handle significant current, making it suitable for power regulation in compact devices.
  • High Surge Capability: Designed to withstand occasional voltage spikes, the B170Q-13-F has a surge capability that ensures reliability and longevity in challenging conditions.
  • Thermal Performance: The device operates within a junction temperature range of -65°C to 125°C, ensuring stability across various thermal environments.
  • Surface Mount Package: The B170Q-13-F comes in an SMB (DO-214AA) package, which is ideal for automated assembly processes and space-constrained applications.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for electronic manufacturers.

Applications

The B170Q-13-F is versatile and can be used in a variety of applications, including:

  • Low voltage, high-frequency inverters
  • Free-wheeling and polarity protection devices
  • DC/DC converters
  • Power supply applications
  • LED lighting

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The B170Q-13-F has undergone rigorous testing to meet stringent industry standards for performance and reliability, ensuring that it performs to the highest level in your electronic devices.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1165
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess