EN
  • EN
  • DE

B260A-13-F-88

Part No B260A-13-F-88
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 221964-B260A-13-F-88
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B260A-13-F-88 CAD Model

Description

Introducing the B260A-13-F-88 Schottky Barrier Rectifier

Diodes Incorporated, an industry leader in manufacturing high-quality electronic components, presents the B260A-13-F-88 Schottky Barrier Rectifier. This component is designed for applications requiring low voltage, high-frequency rectification, or free-wheeling in power supplies and other power-switching applications.

Key Features of the B260A-13-F-88

  • Low Forward Voltage Drop: The B260A-13-F-88 boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: With its ability to handle high current, this rectifier is suitable for a variety of applications that require robust performance.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the B260A-13-F-88 is no exception, offering high reliability for critical applications.
  • RoHS Compliant: The product is RoHS compliant, making it an environmentally friendly choice that meets current regulations for hazardous materials.

Electrical Characteristics

The B260A-13-F-88 operates with a maximum repetitive peak reverse voltage of 60V and has a maximum average forward rectified current of 2.0A at TL (lead temperature) = 75°C. Its peak forward surge current is 40A, making it capable of handling high surge operations.

Thermal and Mechanical Data

Featuring a storage temperature range from -65°C to +150°C and an operating junction temperature range from -65°C to +125°C, the B260A-13-F-88 is designed to perform reliably over a broad range of temperatures. Its power dissipation is 1.5W, ensuring that the device remains within safe operating limits during typical use.

The B260A-13-F-88 comes in an SMB package, which is not only compact but also offers good thermal performance. The device is lead-free, which contributes to the overall sustainability of the products it is used in.

Applications

Thanks to its robust design and electrical characteristics, the B260A-13-F-88 is ideal for use in:

  • Low voltage, high-frequency inverters
  • Free-wheeling
  • DC/DC converters
  • Power supply applications
  • Polarity protection applications

Choose the B260A-13-F-88 for your next design to ensure efficient, reliable, and environmentally friendly rectification in your electronic circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
Interface
Lowest to $0.0880
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4389 $59.2515
325+ $0.3604 $117.1300
500+ $0.3488 $174.4000
685+ $0.3373 $231.0505
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess