Introducing the B330B-13-93-F Schottky Barrier Rectifier
Diodes Incorporated presents the B330B-13-93-F, a high-efficiency, surface-mount Schottky barrier rectifier designed for applications requiring low voltage drop and high current capability. This power rectifier is an ideal choice for power supply and power management systems where efficiency is of the essence.
Key Features
- Low Forward Voltage Drop: The B330B-13-93-F boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
- High Current Capability: With its ability to handle a high forward surge current, this rectifier is suitable for applications that experience surge conditions, ensuring reliability and robust performance.
- Power Dissipation: Rated at 3.0 watts, this device can dissipate considerable power, making it suitable for high-power applications.
- Thermal Performance: Its excellent thermal performance ensures reliability over a wide temperature range, making it suitable for various challenging environments.
- Surface Mount Package: The B330B-13-93-F comes in an SMB package, which is ideal for automated assembly processes and helps in saving space on PCBs.
Applications
The B330B-13-93-F is versatile and can be used in a range of applications, including:
- Power supply units (PSUs)
- DC-DC converters
- Freewheeling diodes in converters and motor control circuits
- LED lighting applications
- Computing devices where energy efficiency is crucial
Specifications
| Parameter |
Value |
| Maximum Repetitive Reverse Voltage (VRRM) |
30V |
| Average Rectified Forward Current (Io) |
3A |
| Peak Forward Surge Current (IFSM) |
100A |
| Operating Junction Temperature Range |
-55°C to +150°C |
With its robust design, the B330B-13-93-F from Diodes Incorporated is engineered to meet the demands of modern electronic circuits, providing a reliable and efficient solution for your rectification needs.