EN
  • EN
  • DE

B360AQ-13-F

Part No B360AQ-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 3A SMA / Diode 60 V 3A Surface Mount SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 700 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 60 V
Capacitance @ Vr, F 200pF @ 4V, 1MHz
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number B360
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1338667-B360AQ-13-F
Ultra Librarian 3D Model Ultra Librarian B360AQ-13-F CAD Model

Description

Product Overview: B360AQ-13-F from Diodes Incorporated

The B360AQ-13-F is a high-quality Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is engineered to offer efficient low voltage drop and fast switching capabilities, making it an ideal choice for a wide range of electronic applications.

Key Features

  • High Current Capability: The B360AQ-13-F is capable of conducting up to 3A of continuous current, which is suitable for high-current applications.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.71V, this device ensures energy efficiency, which is crucial for battery-powered devices and power-sensitive applications.
  • High Surge Capability: Designed to withstand surge events, this rectifier can handle surge currents, making it reliable for applications that experience transient overvoltages.
  • Power and Space Efficiency: The B360AQ-13-F comes in a compact SMA (DO-214AC) package, allowing for efficient use of circuit board space without compromising power handling.
  • RoHS Compliant: This product meets the Restriction of Hazardous Substances (RoHS) directive, ensuring it is free from environmentally harmful substances.

Applications

The versatility of the B360AQ-13-F makes it suitable for a variety of applications, including:

  • Low voltage, high frequency inverters
  • Free-wheeling and polarity protection devices
  • Power supply applications
  • DC-DC converters
  • Automotive applications

Reliability and Quality

Diodes Incorporated is known for its commitment to quality, and the B360AQ-13-F is no exception. It is produced with the highest standards to ensure reliable performance and longevity. This product has undergone rigorous testing to meet the stringent requirements for commercial and industrial electronic devices.

Technical Specifications

Parameter Value Package Type SMA (DO-214AC) Average Rectified Current (Io) 3A Peak Reverse Voltage (Vr) 60V Forward Voltage Drop (Vf) 0.71V Operating Temperature Range -55°C to +150°C

For engineers and designers looking for a reliable rectifier with excellent performance characteristics, the B360AQ-13-F from Diodes Incorporated is an outstanding choice.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.2933
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $0.3089
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1259 $57.9140
1,120+ $0.1034 $115.8080
1,735+ $0.1002 $173.8470
2,385+ $0.0969 $231.1065
3,085+ $0.0937 $289.0645
4,130+ $0.0840 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,509 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess