EN
  • EN
  • DE
  • IT

BAS19-7

Part No BAS19-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GP 100V 200MA SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 100 V 200mA Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name BAS19
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAS197, BAS19CT, BAS19DICT, BAS19TR, BAS19TR-ND, BAS19DITR, BAS19CT-ND, BAS19
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912798-BAS19-7
Ultra Librarian 3D Model Ultra Librarian BAS19-7 CAD Model

Description

Product Overview: BAS19-7

The BAS19-7 from Diodes Incorporated is a high-voltage switching diode designed to meet the needs of a wide array of electronic applications. This component is a critical choice for designers looking for a reliable and efficient solution for their switching circuits.

Key Features

  • High Voltage Capability: The BAS19-7 is rated for a repetitive peak reverse voltage (VRRM) of 200V, making it suitable for circuits operating at higher voltages.
  • Fast Switching Speed: With a fast reverse recovery time, the BAS19-7 ensures quick switching, which is essential for high-frequency applications.
  • Low Leakage Current: The diode is designed with a low leakage current, which minimizes power loss and increases the efficiency of the application in which it is used.
  • Surface Mount Package: The SOT-23 packaging of the BAS19-7 makes it ideal for compact circuit designs, allowing for efficient use of PCB space.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the BAS19-7 is lead-free and complies with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The BAS19-7 is versatile and can be used in a variety of applications, including:

  • High-speed switching in power supplies
  • Inverters and converters
  • Logic circuits
  • Signal processing
  • Protection circuits

Reliability and Performance

Diodes Incorporated is known for their commitment to quality, and the BAS19-7 is no exception. It is manufactured to deliver consistent performance and reliability. Whether used in industrial, commercial, or consumer electronics, this diode maintains its characteristics over a wide temperature range, ensuring stable operation in various environmental conditions.

Technical Specifications

Parameter Value Repetitive Peak Reverse Voltage (VRRM) 200V Reverse Recovery Time Fast Leakage Current Low Package Type SOT-23 Environmental Compliance RoHS

With its combination of high voltage capability, fast switching speed, and compact form factor, the BAS19-7 is an excellent choice for designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1044 $57.9420
1,350+ $0.0857 $115.6950
2,090+ $0.0831 $173.6790
2,875+ $0.0804 $231.1500
3,715+ $0.0778 $289.0270
4,980+ $0.0697 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess