EN
  • EN
  • DE

BAS40TW

Part No BAS40TW
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Sub-miniature Schottky Diodes & Arrays in
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151425-BAS40TW
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAS40TW CAD Model

Description

Introducing the BAS40TW Schottky Diode from Diodes Incorporated

The BAS40TW, a highly efficient Schottky barrier diode, is a testament to Diodes Incorporated's commitment to providing advanced electronic components. This surface-mount diode is designed to meet the rigorous demands of high-speed switching applications and is a perfect fit for today's compact and energy-conscious electronic circuits.

Encased in an SOT-363 package, the BAS40TW boasts a dual common cathode configuration, making it ideal for situations where board space is at a premium. This small form factor does not compromise its performance, as it is capable of handling continuous forward currents of up to 200mA. The device is characterized by its low forward voltage drop, typically only 0.38V at 10mA, which translates to reduced power loss and improved system efficiency.

One of the key features of the BAS40TW is its fast switching speed. This makes it an excellent choice for high-frequency applications, where it can significantly reduce switching losses and improve circuit performance. The diode's low reverse leakage current ensures minimal power waste when in the off state, further enhancing its efficiency in a wide variety of applications, including power management, DC-DC conversion, and load switching.

The BAS40TW is also notable for its robustness, with a peak repetitive reverse voltage of 40V, ensuring it can withstand transient voltage spikes without damage. Its operating junction temperature range of -55°C to +150°C allows for reliable operation even in extreme environmental conditions, making it suitable for automotive, industrial, and high-reliability consumer electronics applications.

Diodes Incorporated has designed the BAS40TW with an eye towards environmental responsibility. The device is lead-free, halogen-free, and RoHS compliant, reflecting the company's dedication to manufacturing products that meet the highest standards for environmental safety and sustainability.

In summary, the BAS40TW from Diodes Incorporated is a versatile, high-performance Schottky diode that offers designers the perfect blend of efficiency, speed, and compactness, all while adhering to stringent environmental regulations. Whether for intricate mobile devices or robust industrial machinery, the BAS40TW stands ready to deliver exceptional performance.

You May Also Be Interested in

Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
COSMO
REED RELAY
Lowest to $1.9713
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,405+ $0.0357 $50.1585
3,415+ $0.0293 $100.0595
5,285+ $0.0284 $150.0940
7,275+ $0.0275 $200.0625
9,400+ $0.0266 $250.0400
12,610+ $0.0238 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,000 pieces
MOQ: 1405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess