EN
  • EN
  • DE

BAS70-04-7

Part No BAS70-04-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 70V SOT23-3 / Diode Array 1 Pair Series Connection Schottky 70 V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70 V
Current - Average Rectified (Io) (per Diode) 70mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 15 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 100 nA @ 50 V
Operating Temperature - Junction -55°C ~ 125°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number BAS70-04
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAS70-04DITR,BAS70-04TR,BAS70047,BAS70-04CT,BAS70-04TR-ND,BAS70-04DI,BAS70-04CT-ND,BAS70-04DICT
Standard Package 3,000
Win Source Part Number 1324519-BAS70-04-7
Ultra Librarian 3D Model Ultra Librarian BAS70-04-7 CAD Model

Description

The BAS70-04-7 is a high-performance, dual-series Schottky barrier diode designed and manufactured by Diodes Incorporated. This diode is engineered to offer fast switching capabilities with low forward voltage drop, making it an ideal choice for high-efficiency applications. The BAS70-04-7 is housed in a compact SOT-23 package, which is well-suited for automated assembly processes and space-constrained applications.

Key Features

  • Low Forward Voltage Drop: The BAS70-04-7 boasts a low forward voltage drop, which enhances the overall efficiency of the circuit by reducing power loss during the diode's conducting phase.
  • Fast Switching Speed: With its fast switching characteristics, this diode is capable of operating at high frequencies, which is essential for applications such as switching power supplies and high-frequency inverters.
  • Dual Diode Configuration: The device contains two diodes connected in series, providing design flexibility and the ability to use it in various circuit topologies.
  • High Surge Current Capability: It is designed to handle high surge currents, making it reliable in applications where transient current spikes are common.
  • Low Capacitance: The diode's low capacitance is beneficial for high-speed applications and helps to minimize signal distortion.

Applications

The BAS70-04-7 is used in a wide range of electronic circuits. Its primary applications include:

  • Switching power supplies
  • DC-DC converters
  • High-frequency rectification
  • Protection circuits
  • Reverse polarity protection
  • Charge pump circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The BAS70-04-7 is produced with the highest manufacturing standards, ensuring consistent performance and durability. It is RoHS compliant and free from hazardous substances, adhering to environmental regulations and promoting sustainability in electronic components.

Ordering Information

The BAS70-04-7 can be ordered through Diodes Incorporated's network of distributors and is available in tape and reel packaging for ease of handling and efficient assembly into end-user products.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0905 $57.9200
1,560+ $0.0743 $115.9080
2,410+ $0.0720 $173.5200
3,320+ $0.0697 $231.4040
4,290+ $0.0674 $289.1460
5,740+ $0.0604 $346.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess