EN
  • EN
  • DE

BAS70-04T-7

Part No BAS70-04T-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SURFACE MOUNT SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOT523
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 737265-BAS70-04T-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS70-04T-7 CAD Model

Description

Diodes Incorporated BAS70-04T-7 Schottky Diode

The BAS70-04T-7 from Diodes Incorporated is a high-performance Schottky barrier diode designed for high-speed switching applications. This small-signal diode is a surface-mounted device that comes in a compact SOT-523 package, making it ideal for space-constrained applications. With its low forward voltage drop and fast switching capabilities, this diode is well-suited for use in a variety of electronic circuits, including rectification, protection, and voltage clamping.

Featuring a dual series configuration, the BAS70-04T-7 can handle a repetitive peak reverse voltage (Vrrm) of 70 volts and has a continuous forward current (If) rating of 70 milliamperes. Its low forward voltage drop (Vf) ensures high efficiency in the circuit, which is crucial for battery-powered devices. Additionally, the diode's fast reverse recovery time (trr) enhances its performance in high-frequency applications.

One of the key benefits of the BAS70-04T-7 is its low leakage current, which minimizes power loss and improves the overall reliability of the device. This characteristic makes it particularly suitable for applications where power efficiency is critical. Moreover, the diode's Schottky barrier technology provides superior thermal performance, enabling it to operate effectively over a wide temperature range.

The BAS70-04T-7 is also characterized by its robust construction, which allows it to withstand transient voltage spikes and surges, thereby offering protection to sensitive electronic components. Its lead-free and RoHS compliant design aligns with environmental standards, ensuring that it can be used in products sold worldwide without concerns about regulatory compliance.

In summary, the BAS70-04T-7 Schottky diode from Diodes Incorporated is a versatile and reliable component that provides efficient, high-speed switching for a wide range of electronic applications. With its compact footprint, low power loss, and robust performance, it is an excellent choice for designers looking to optimize their circuit designs for both performance and size.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,550+ $0.0254 $115.5700
7,145+ $0.0243 $173.6235
9,525+ $0.0243 $231.4575
12,500+ $0.0231 $288.7500
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess