EN
  • EN
  • DE

BAS70DW-7-F

Part No BAS70DW-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231504-BAS70DW-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS70DW-7-F CAD Model

Description

Product Overview: BAS70DW-7-F

The BAS70DW-7-F from Diodes Incorporated is a high-performance, dual series Schottky barrier diode designed for surface mount applications. This diode is optimized for high-speed switching, low forward voltage drop, and minimal reverse leakage current, making it an ideal choice for a variety of electronic circuits. The BAS70DW-7-F is housed in a compact SOT-363 package, which is well-suited for high-density circuit board designs.

Key Features

  • Low Forward Voltage Drop: Provides efficient conduction and reduced power loss, enhancing overall circuit efficiency.
  • Fast Switching Speed: Ensures quick response times in high-speed switching applications, which is crucial for RF and digital circuitry.
  • Dual Diode Configuration: The series connection of two diodes in one package simplifies PCB layout and reduces component count.
  • Low Reverse Leakage Current: Minimizes power dissipation when the diode is in the non-conducting state, which is beneficial for battery-powered devices.
  • High Reliability: Constructed with Diodes Incorporated's stringent quality standards, ensuring long-term performance and dependability.
  • RoHS Compliant: Meets environmental standards by being free from hazardous substances, aligning with global environmental regulations.

Applications

The BAS70DW-7-F's versatile characteristics make it suitable for a broad range of applications, including:

  • Voltage Clamping
  • Protection Circuits
  • Rectification in Switching Power Supplies
  • Reverse Polarity Protection
  • Charge Pump Inverters
  • Signal Demodulation

Technical Specifications

Some key technical specifications of the BAS70DW-7-F include:

  • Peak Repetitive Reverse Voltage: 70V
  • Forward Continuous Current: 70mA
  • Power Dissipation: 200mW
  • Operating Temperature Range: -55°C to +150°C

The BAS70DW-7-F Schottky diode is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry. Its combination of speed, efficiency, and compact form factor makes it an excellent choice for designers looking to optimize their circuit performance.

You May Also Be Interested in

Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess