Introducing the BAS70TW Schottky Diode from Diodes Incorporated
The BAS70TW is a high-performance, surface-mount Schottky barrier diode designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This diode is engineered to meet the stringent requirements of fast switching and low power loss in modern electronic circuits.
With its dual, series-connected Schottky diodes configuration, the BAS70TW is housed in a compact SOT-323 package, making it ideal for high-density circuit designs. The small form factor does not compromise its capability, as it offers a repetitive peak reverse voltage (V_RRM) of 70 volts and a forward continuous current (I_F) of 70 mA, ensuring robust performance for a wide range of applications.
The BAS70TW excels in efficiency with its low forward voltage drop (V_F), typically around 410 mV at I_F = 15 mA, which minimizes power loss and improves overall system efficiency. This characteristic, coupled with its fast switching speed, makes it an excellent choice for high-frequency inverters, DC-DC converters, and as a freewheeling diode in various power supply circuits.
Additionally, the BAS70TW boasts a low reverse current (I_R) of less than 2 µA at 25°C, which significantly reduces power consumption when the diode is in the reverse-bias state. This feature is particularly beneficial in portable and battery-powered devices where energy efficiency is crucial.
Its thermal characteristics are also noteworthy, with an operating junction temperature range of -55°C to +150°C, allowing the BAS70TW to maintain its performance under extreme temperature conditions. This makes it suitable for automotive and industrial applications where reliability is paramount.
In summary, the BAS70TW from Diodes Incorporated is a versatile and reliable component that offers a combination of low power loss, fast switching, and compact packaging. It is an ideal choice for designers looking to enhance the efficiency and performance of their electronic circuits, especially in space-constrained applications.