EN
  • EN
  • DE

BAT43W-T1-E3

Part No BAT43W-T1-E3
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 231567-BAT43W-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT43W-T1-E3 CAD Model

Description

Diodes Incorporated BAT43W-T1-E3 Schottky Diode

The BAT43W-T1-E3 is a surface-mount Schottky barrier diode, expertly crafted by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This diode is designed for applications requiring a fast switching operation and low forward voltage drop, making it an ideal component for high-efficiency power management systems.

The BAT43W-T1-E3 is housed in the compact SOD-123 package, which is well-suited for automated assembly processes and is specifically engineered to occupy minimal space on a printed circuit board (PCB). This small form factor, combined with its power handling capabilities, makes it a versatile choice for a wide range of electronic devices.

Key Features:

  • Low Forward Voltage Drop: The BAT43W-T1-E3 offers a very low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its fast switching capability, this diode is able to handle high-frequency operations, making it suitable for applications such as switching power supplies, converters, and free-wheeling diodes.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the BAT43W-T1-E3 is no exception. It is designed to provide reliable performance even under challenging conditions.
  • Surface-Mount Design: The SOD-123 package facilitates easy integration into surface-mount technology (SMT) production lines, providing a streamlined manufacturing process.
  • Lead (Pb)-Free and RoHS Compliant: The product is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in a variety of markets, including those with strict environmental regulations.

Applications:

The BAT43W-T1-E3 is versatile and can be used in several applications, including:

  • Power supply design
  • DC-DC converters
  • Reverse polarity protection
  • Battery management systems
  • Charge and discharge circuits for capacitors

In conclusion, the BAT43W-T1-E3 from Diodes Incorporated is a high-performance Schottky barrier diode that offers designers a balance of efficiency, reliability, and compactness. Whether for power management, protection, or high-speed switching applications, this diode is an excellent choice for modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess