Diodes Incorporated BAT46W-7 Schottky Barrier Diode
The BAT46W-7 is a high-performance Schottky barrier diode from Diodes Incorporated, renowned for its low forward voltage drop and swift switching capabilities. This diode is designed to meet the needs of a wide range of electronic applications, particularly in circuits where efficiency and speed are critical factors.
Key Features:
- Low Forward Voltage Drop: The BAT46W-7 boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency in operation. This is particularly advantageous in power-sensitive applications.
- High Current Capability: With its ability to handle high current, this diode is suitable for high-frequency rectification and power switching applications.
- Fast Switching Speed: The fast switching speed of the BAT46W-7 makes it an ideal choice for high-speed switching applications, ensuring minimal delay in signal processing.
- Surface Mount Package: The diode comes in a compact SOD-123 package, which is designed for easy integration into surface mount technology (SMT) manufacturing processes, saving space on printed circuit boards (PCBs).
- Lead-Free and RoHS Compliant: Diodes Incorporated is committed to environmental sustainability, and the BAT46W-7 is both lead-free and RoHS compliant, making it suitable for use in eco-friendly products.
Applications:
The BAT46W-7 is versatile and can be used in various applications, including:
- Power Management Systems
- DC-DC Converters
- High-Frequency Inverters
- Charge and Discharge Circuits for Batteries
- Protection Circuits
Technical Specifications:
Here are some of the technical specifications for the BAT46W-7:
- Package: SOD-123
- Peak Repetitive Reverse Voltage: 100V
- Forward Continuous Current: 150mA
- Power Dissipation: 410mW
- Operating Temperature Range: -65°C to +125°C
For engineers and designers looking for a reliable and efficient Schottky diode, the BAT46W-7 from Diodes Incorporated is an excellent choice that combines performance with environmental responsibility.