The BAT54A-7-02-F from Diodes Incorporated is a high-performance Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is housed in a compact SOT-23 package, making it ideal for space-constrained applications. It's a versatile component suitable for a variety of electronic circuits, including rectification, voltage clamping, and protection tasks.
Key Features
- Low Forward Voltage Drop: The BAT54A-7-02-F has a very low forward voltage drop, which reduces power loss and improves efficiency in your circuit designs.
- Fast Switching Speed: With its fast switching capability, this diode is suitable for high-frequency applications, providing quick response times.
- Surface Mount Package: Enclosed in a SOT-23 package, it offers a small footprint on PCBs, which is essential for modern, miniaturized electronic devices.
- High Surge Current Capability: It can withstand high surge currents, making it reliable for transient protection in sensitive electronics.
- Lead-Free and RoHS Compliant: The BAT54A-7-02-F complies with environmental regulations, being lead-free and RoHS compliant, ensuring minimal impact on the environment.
Applications
The BAT54A-7-02-F is designed to be utilized in a wide range of electronic applications. Its characteristics make it particularly useful in:
- DC-DC converters
- Power management systems
- Protection circuits
- Switching power supplies
- Logic systems
- Portable devices and battery-powered applications
Technical Specifications
| Parameter |
Value |
| Package |
SOT-23 |
| Diode Configuration |
Single |
| Maximum Forward Voltage |
0.32V @ 10mA |
| Maximum Reverse Leakage Current |
2µA @ 25V |
| Maximum Continuous Forward Current |
200mA |
| Operating Temperature Range |
-65°C to +125°C |
With its robust design and reliable performance, the BAT54A-7-02-F Schottky barrier diode from Diodes Incorporated is an excellent choice for designers looking to enhance their electronic products with efficient and compact components.