EN
  • EN
  • DE

BAT54TW

Part No BAT54TW
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Sub-miniature Schottky Diodes & Arrays in
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151591-BAT54TW
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAT54TW CAD Model

Description

The BAT54TW, from Diodes Incorporated, is a highly efficient, small signal Schottky diode designed for fast switching and low leakage applications. This surface-mounted diode is encapsulated in a SOT-363 package, which is known for its compact footprint and excellent power dissipation characteristics. The BAT54TW is a dual common anode diode, which provides designers with the flexibility to use it in various circuit configurations while saving board space.

Key Features

  • Low Forward Voltage Drop: The BAT54TW boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during diode conduction.
  • High Switching Speed: With its fast switching capability, this diode is suitable for high-frequency applications, ensuring minimal signal delay and high system performance.
  • Low Leakage Current: The diode exhibits low leakage current, which is crucial for battery-powered devices as it extends battery life and reduces power consumption.
  • Dual Diode Configuration: The common anode configuration allows for the integration of two diodes in one package, providing design versatility and saving on PCB real estate.
  • Surface Mount Package: The SOT-363 package is designed for automated assembly processes, offering a reliable solution for high-volume production.

Applications

The BAT54TW is ideal for a wide range of applications due to its fast switching speed and low power consumption. It is commonly used in:

  • Power management circuits
  • Voltage clamping
  • Protection circuits
  • Logic systems
  • Portable devices
  • Switching power supplies

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The BAT54TW is manufactured with rigorous standards, ensuring reliability and performance consistency. It is suitable for commercial, industrial, and automotive applications where quality cannot be compromised.

Environmental Compliance

The BAT54TW is RoHS compliant and free from hazardous substances, reflecting Diodes Incorporated's dedication to environmental responsibility and the safety of their customers.

You May Also Be Interested in

National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
COSMO
REED RELAY
Lowest to $1.9713
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,205+ $0.0415 $50.0075
2,935+ $0.0341 $100.0835
4,550+ $0.0330 $150.1500
6,270+ $0.0319 $200.0130
8,095+ $0.0309 $250.1355
10,835+ $0.0277 $300.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 1205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess