EN
  • EN
  • DE
  • IT

BAV199ST

Part No BAV199ST
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231726-BAV199ST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV199ST CAD Model

Description

Introducing the BAV199ST from Diodes Incorporated

The BAV199ST is a high-performance, dual series switching diode specifically designed to meet the stringent requirements of fast electronic circuits. Manufactured by Diodes Incorporated, a leading global provider of semiconductor products, this diode offers exceptional functionality and reliability for a wide range of applications.

Key Features

  • High-Speed Switching: The BAV199ST diode is optimized for high-speed switching applications, capable of operating at fast switching speeds that are essential for modern electronic devices.
  • Low Leakage Current: It features a very low leakage current, which enhances the overall efficiency of the circuit and reduces power loss, making it an ideal choice for power-sensitive designs.
  • Dual Series Configuration: The dual series configuration of the BAV199ST allows for a compact design, saving space on PCBs and reducing the overall component count in electronic circuits.
  • High Reverse Voltage: With a high reverse voltage capability, this diode can withstand potential overvoltages without succumbing to breakdown, ensuring a longer operational lifespan.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power dissipation and heat generation, which is crucial for maintaining the integrity of delicate electronic assemblies.

Applications

The versatility of the BAV199ST makes it suitable for a variety of applications, including:

  • High-frequency inverters
  • Switching power supplies
  • Logic systems
  • Signal processing circuits
  • Protection circuits

Product Specifications

The BAV199ST comes in an SOT-23 package, which is widely used in the industry and known for its small size and reliability. The diode has a continuous reverse voltage of 85V and a forward current of 215mA. Its fast switching speed and low capacitance make it an excellent choice for high-speed signal switching and rectification.

Diodes Incorporated's commitment to quality ensures that the BAV199ST diode meets the highest standards of performance and reliability. Whether you are designing a new circuit or looking to upgrade an existing one, the BAV199ST is a component that will deliver consistent results in a wide array of electronic applications.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0695 $58.8225
135+ $0.8778 $118.5030
205+ $0.8512 $174.4960
285+ $0.8235 $234.6975
365+ $0.7958 $290.4670
490+ $0.7138 $349.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess