EN
  • EN
  • DE

BAV5005LP-7B

Part No BAV5005LP-7B
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 300MA 2DFN / HIGH VOLTAGE SWITCHING DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 300mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 1μA at 240V
Capacitance at Vr, F 0.9pF at 0V, 1MHz
Mounting Style SMD
Manufacturer Package 0402
Supplier Device Package X1-DFN1006-2
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 10,000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802745-BAV5005LP-7B
Ultra Librarian 3D Model Ultra Librarian BAV5005LP-7B CAD Model

Description

Introducing the BAV5005LP-7B from Diodes Incorporated

The BAV5005LP-7B is a cutting-edge diode product designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This particular diode is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Constructed with precision, the BAV5005LP-7B is a high-speed switching diode that offers excellent performance in a variety of applications. It is housed in a compact and efficient leadless package, specifically the DFN1006-2. This miniature package is designed for surface mount technology, making it ideal for high-density circuit boards where space is at a premium.

With its continuous reverse voltage of 50V and forward current of 200mA, the BAV5005LP-7B is capable of handling moderate power requirements with ease. Its fast switching speed makes it suitable for high-frequency applications, ensuring minimal signal distortion and efficient operation.

The diode's low forward voltage drop contributes to its energy efficiency, reducing power loss and heat generation during operation. This feature, combined with the device's low leakage current, enhances its overall reliability and longevity, making it a preferred choice for power-sensitive designs.

Moreover, the BAV5005LP-7B is characterized by its robust environmental resilience. It is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. Additionally, it is designed to withstand the rigors of industrial and commercial environments, ensuring stable performance even under challenging conditions.

Whether you're designing power management systems, signal switching circuits, or any other application that requires a reliable high-speed switching diode, the BAV5005LP-7B from Diodes Incorporated is an excellent choice. Its combination of compact size, high performance, and environmental compliance makes it a versatile component for your next electronics project.

Embrace the innovation and reliability of Diodes Incorporated with the BAV5005LP-7B and take your designs to the next level.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1,255+ $0.0461 $57.8555
3,050+ $0.0379 $115.5950
4,720+ $0.0367 $173.2240
6,515+ $0.0355 $231.2825
8,420+ $0.0343 $288.8060
11,280+ $0.0307 $346.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,745 pieces
MOQ: 1255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess