EN
  • EN
  • DE

BAW56-13-01-F

Part No BAW56-13-01-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Small Signal Diode Switching SOT-23 350MW 75V Common Anode Rohs 10K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048308-BAW56-13-01-F
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAW56-13-01-F CAD Model

Description

The BAW56-13-01-F is a high-performance, dual surface-mount switching diode array from Diodes Incorporated, encapsulated in a compact SOT-23 package. This product is designed to offer fast switching speeds and low leakage current, making it an ideal choice for high-speed switching applications in a variety of electronic circuits.

Key Features

  • Package Type: The diode array comes in a small SOT-23 package, which is suitable for automated surface-mount assembly processes and helps in saving board space.
  • Dual Diodes: It contains two independent diodes, which can be used in series, parallel, or as isolated components, providing design flexibility.
  • High-Speed Switching: BAW56-13-01-F is designed for high-speed switching applications, with a fast reverse recovery time.
  • Low Leakage Current: It exhibits low leakage current, which enhances its efficiency and reliability in circuits.
  • Forward Continuous Current: The diode array has a forward continuous current of 200 mA, allowing it to handle moderate current loads.
  • Repetitive Peak Reverse Voltage: With a repetitive peak reverse voltage of 75V, it can withstand high voltage spikes without damage.

Applications

The BAW56-13-01-F is versatile and can be used in various applications, including:

  • High-speed logic circuits
  • Power management systems
  • Switching power supplies
  • Signal processing
  • General-purpose switching

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BAW56-13-01-F is no exception. It is produced with high manufacturing standards, ensuring reliable performance and longevity in demanding electronic environments. Furthermore, it is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Ordering Information

To order or inquire about the BAW56-13-01-F, customers can contact Diodes Incorporated or their authorized distributors, providing the part number for reference. The product is supplied on tape and reel, facilitating efficient assembly for high-volume production requirements.

You May Also Be Interested in

Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess