EN
  • EN
  • DE

BC817-40W-7-F

Part No BC817-40W-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 45V 1A 200mW 3-Pin SOT-323 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 232173-BC817-40W-7-F
Popularity Low
Supply and Demand Status Balance
Family Name BC817-40W
Introduction Date August 25, 2005
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian BC817-40W-7-F CAD Model

Description

The BC817-40W-7-F is a high-performance NPN bipolar junction transistor (BJT) from Diodes Incorporated, renowned for its reliability and efficiency in a wide range of electronic applications. This discrete semiconductor device is designed to offer excellent current gain and high collector current, making it a versatile component for amplification and switching purposes.

Key Features

  • Transistor Type: NPN - This transistor allows for a high flow of current across the collector-emitter path when a small current is applied to the base terminal, making it suitable for amplification tasks.
  • Current Gain (hFE): 250 to 600 - The BC817-40W-7-F provides a substantial current amplification factor, ensuring that a small base current can control a larger collector current.
  • Collector-Emitter Voltage (VCEO): 45V - With a maximum collector-emitter voltage of 45V, this component can handle moderate voltage applications while ensuring safe operation.
  • Collector Current (IC): 500mA - The transistor can support a continuous collector current up to 500mA, making it suitable for driving moderate loads.
  • Power Dissipation (Pd): 500mW - It has a power dissipation capacity of 500mW, which helps in managing the power that can be dissipated as heat without damaging the device.
  • Package / Case: SOT-23-3 - The small surface-mount SOT-23-3 package allows for efficient use of PCB space and is ideal for compact electronic designs.

Applications

The BC817-40W-7-F is commonly used in a variety of electronic circuits, including but not limited to:

  • General-purpose switching and amplification
  • Driver stages in hi-fi amplifiers and television circuits
  • Signal processing
  • Power management functions
  • Control systems

Quality and Reliability

Diodes Incorporated ensures that the BC817-40W-7-F meets stringent quality standards, providing reliable performance in commercial and industrial environments. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
905+ $0.0555 $50.2275
2,195+ $0.0456 $100.0920
3,395+ $0.0442 $150.0590
4,685+ $0.0427 $200.0495
6,055+ $0.0413 $250.0715
8,110+ $0.0370 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess