EN
  • EN
  • DE

BC817-40W-7

Part No BC817-40W-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 45V 0.5A 200mW 3-Pin SOT-323 T/R / TRANS NPN 45V 0.5A SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 700mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 250 @ 100mA, 1V
Maximum Power Dissipation 200mW
Frequency - Transition 100MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 079557-BC817-40W-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Family Name BC817-40W
Introduction Date August 25, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BC817-40W-7 CAD Model

Description

Product Overview: BC817-40W-7 - Diodes Incorporated

The BC817-40W-7 is a high-performance NPN bipolar junction transistor (BJT) from Diodes Incorporated, designed to offer a blend of efficiency and reliability for a wide range of applications. This small-signal transistor is a critical component in modern electronics, where it is often used for amplification and switching purposes.

Key Features

  • Transistor Type: NPN - This type of transistor effectively amplifies a wide range of currents, making it a versatile choice for various circuits.
  • Current - Collector (Ic) (Max): 500mA - The BC817-40W-7 can handle a substantial collector current, which allows it to drive moderate loads in a circuit.
  • Voltage - Collector Emitter Breakdown (Max): 45V - With a high breakdown voltage, this transistor can be used in circuits that experience higher voltage levels without risk of damage.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V - A high current gain ensures that the transistor can amplify weak signals effectively, making it suitable for various amplification stages.
  • Power - Max: 500mW - The BC817-40W-7 can dissipate a moderate amount of power, which is adequate for many low to medium power applications.
  • Frequency - Transition: 100MHz - A high transition frequency indicates that this transistor can operate effectively at high-speed switching applications.
  • Operating Temperature: -55°C ~ 150°C - With a wide operating temperature range, the BC817-40W-7 is suitable for use in challenging environmental conditions.
  • Mounting Type: Surface Mount - This feature allows for automated assembly processes and is ideal for modern high-density PCB designs.
  • Package / Case: SOT-23-3 - The compact SOT-23-3 package is space-efficient and suitable for applications where board space is at a premium.

Applications

The BC817-40W-7 is commonly used in:

  • General-purpose switching and amplification
  • Driver stages in audio amplifiers
  • Signal processing
  • Power management functions
  • Control systems

Why Choose BC817-40W-7?

Choosing the BC817-40W-7 from Diodes Incorporated means opting for a transistor that offers a reliable performance in a compact form factor. Its high current gain, efficiency, and thermal performance make it an excellent choice for designers looking to create robust and compact electronic products. Whether for industrial, commercial, or consumer applications, the BC817-40W-7 is a dependable component that can meet the demands of a wide array of electronic circuits.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1,180+ $0.0424 $50.0320
2,875+ $0.0348 $100.0500
4,440+ $0.0338 $150.0720
6,120+ $0.0327 $200.1240
7,915+ $0.0316 $250.1140
10,605+ $0.0283 $300.1215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess