EN
  • EN
  • DE

BC846A-7-F

Part No BC846A-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 65V 0.1A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 600mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA
Typical Gain (hFE) (Min) 110 @ 2mA, 5V
Maximum Power Dissipation 300mW
Frequency - Transition 300MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 011091-BC846A-7-F
Family Name BC846A
Introduction Date February 09, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC846A-7-F CAD Model

Description

Product Overview: BC846A-7-F

Manufacturer: Diodes Incorporated

The BC846A-7-F is a high-performance, small signal NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This versatile transistor is housed in a compact SOT-23 package, making it ideal for space-constrained situations. It is a preferred choice among engineers for its reliability and efficiency in electronic circuits.

Key Features

  • Transistor Type: NPN - This transistor type allows for high current gain and is commonly used in signal processing and amplification.
  • Configuration: Single - The single-transistor configuration ensures simplicity and ease of integration into various circuits.
  • Collector- Emitter Voltage VCEO Max: 65 V - This voltage rating allows the transistor to be used in circuits with moderate voltage requirements without the risk of breakdown.
  • Collector-Base Voltage VCBO: 80 V - The high collector-base voltage rating provides a margin of safety for the transistor, preventing premature failure due to voltage spikes.
  • Emitter-Base Voltage VEBO: 6 V - This rating ensures that the transistor can handle a reasonable amount of voltage between the emitter and base without damage.
  • Collector Current - Continuous IC: 100 mA - With a continuous collector current rating of 100 mA, the BC846A-7-F can drive a moderate amount of current through the collector, suitable for a wide range of applications.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 110 @ 2mA, 5V - The transistor has a minimum DC current gain of 110 at 2 mA collector current and 5 V collector-emitter voltage, providing a good amplification factor for small signals.
  • Power - Max: 250 mW - The maximum power dissipation of 250 mW allows the transistor to handle a fair amount of power without overheating.
  • Operating Temperature: -55°C ~ 150°C - The wide operating temperature range ensures that the BC846A-7-F remains operational under extreme environmental conditions.
  • Mounting Type: Surface Mount - The SOT-23 package allows for efficient mounting on printed circuit boards, saving space and facilitating automated assembly processes.

Applications

The BC846A-7-F is suitable for a variety of electronic applications including, but not limited to:

  • Low noise signal amplification
  • Switching and linear amplification
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits
  • General-purpose switching applications

With its excellent amplification characteristics and robust design, the BC846A-7-F from Diodes Incorporated is an outstanding choice for designers looking for a reliable and versatile NPN transistor for their electronic projects.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0708 $50.2680
1,510+ $0.0663 $100.1130
2,345+ $0.0641 $150.3145
3,360+ $0.0596 $200.2560
4,360+ $0.0574 $250.2640
5,445+ $0.0551 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess