EN
  • EN
  • DE

BC846B-13-F

Part No BC846B-13-F
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Trans GP BJT NPN 65V 0.1A 350mW 3-Pin SOT-23 T/R / NPN SURFACE MOUNT SMALL SIGNAL TRANSISTOR IN SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1152039-BC846B-13-F
Manufacturer Homepage www.diodes.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Safety
Family Name BC846B
Introduction Date February 09, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BC846B-13-F CAD Model

Description

Diodes Incorporated BC846B-13-F - NPN Bipolar Transistor

The BC846B-13-F is a high-quality NPN bipolar (BJT) transistor from Diodes Incorporated, a trusted name in the semiconductor industry. This device is designed for general-purpose amplifier applications and is particularly suited for low noise input stages of audio frequency equipment. The BC846B-13-F is housed in a small SOT-23 package, making it ideal for space-constrained applications.

Key Features:

  • Transistor Type: NPN - This type of transistor is typically used for amplification and switching purposes.
  • Current - Collector (Ic) (Max): 100mA - This indicates the maximum amount of current that the transistor can handle through the collector without damage.
  • Voltage - Collector Emitter Breakdown (Max): 65V - This voltage rating specifies the maximum voltage the collector-emitter junction can withstand in the off state.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 200 at 2mA, 5V - This gain value indicates the transistor's ability to amplify the input signal at a given collector current and collector-emitter voltage.
  • Power - Max: 250mW - The maximum power dissipation of the transistor, which is the product of voltage across and current through the device.
  • Frequency - Transition: 100MHz - The transition frequency at which the gain of the transistor falls to 1. This parameter is important for applications requiring high-frequency performance.
  • Operating Temperature: -55°C ~ 150°C - This wide range of operating temperatures makes the transistor suitable for various environments and applications.
  • Mounting Type: Surface Mount - The SOT-23 package allows for mounting directly onto a printed circuit board (PCB), saving space and making the device suitable for high-density designs.

Applications:

The BC846B-13-F transistor is versatile and can be used in a variety of electronic circuits. Its applications include but are not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi equipment

With its reliable performance and Diodes Incorporated's reputation for quality, the BC846B-13-F is a solid choice for designers and engineers looking to implement a dependable NPN transistor in their electronic designs.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0437 $50.0365
2,790+ $0.0359 $100.1610
4,315+ $0.0348 $150.1620
5,955+ $0.0336 $200.0880
7,695+ $0.0325 $250.0875
10,275+ $0.0292 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,845 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess