The BC847B-7 is a high-performance NPN bipolar junction transistor (BJT) from Diodes Incorporated, renowned for its reliability and efficiency in a wide range of electronic applications. This small signal transistor is particularly designed for general-purpose switching and amplification tasks, making it a versatile component in the electronics industry.
Key Features:
- Transistor Type: The BC847B-7 is an NPN transistor, which means it is designed to switch electronic signals and power or to amplify electronic signals.
- Package / Case: It is housed in a SOT-23 package, which is a small and efficient surface-mount package, making it suitable for high-density PCB designs.
- DC Current Gain (hFE): One of its notable features is its high DC current gain, typically around 200-450, allowing for significant amplification of the input signal.
- Collector-Emitter Voltage (VCEO): The BC847B-7 can withstand a maximum collector-emitter voltage of 45V, providing a good margin for a variety of electronic circuits.
- Collector Current (IC): It supports a continuous collector current up to 100mA, making it suitable for driving small loads.
- Power Dissipation: The transistor has a power dissipation of 250mW, ensuring it can handle a reasonable amount of power without overheating.
- Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the BC847B-7 is resilient and can perform reliably in extreme conditions.
Applications:
The BC847B-7 NPN transistor is commonly used in a variety of applications, including but not limited to:
- General-purpose switching and amplification
- Signal processing
- Power management
- Audio amplifiers
- Driver stages in hi-fi amplifiers and television circuits
With its robust design and versatile capabilities, the BC847B-7 from Diodes Incorporated is a reliable choice for designers and engineers looking to create efficient and compact electronic solutions.