EN
  • EN
  • DE

BC847BVC-7-F

Part No BC847BVC-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 45V 0.1A 150mW 6-Pin SOT-563 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 232216-BC847BVC-7-F
Popularity Low
Supply and Demand Status Balance
Family Name BC847BVC
Introduction Date November 21, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BC847BVC-7-F CAD Model

Description

Product Overview: BC847BVC-7-F by Diodes Incorporated

The BC847BVC-7-F is a high-quality NPN Bipolar Junction Transistor (BJT) manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This transistor is designed for general-purpose and low-power amplification applications, making it a versatile component for a wide range of electronic circuits.

Encased in a small SOT-563 surface-mount package, the BC847BVC-7-F is specifically engineered to meet the requirements of space-constrained applications. Its compact footprint allows for high-density PCB layouts, which is crucial in modern electronic devices where space is at a premium. The product's "F" suffix indicates that it is provided in a RoHS-compliant "Green" package, highlighting Diodes Incorporated's commitment to environmental sustainability.

Key Features:

  • Transistor Type: The BC847BVC-7-F is an NPN transistor, making it suitable for a variety of switching and amplification tasks.
  • Current & Voltage Ratings: It offers a continuous collector current of 100mA and a collector-emitter voltage (Vceo) of 45V, which allows it to handle moderate power levels in electronic circuits.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 100MHz, this component is capable of operating at high frequencies, which is advantageous for RF and high-speed signal processing applications.
  • Low Noise: The BC847BVC-7-F exhibits low noise figures, making it an excellent choice for audio amplifiers and other sensitive signal processing tasks.
  • Package / Case: The device comes in a SOT-563 package, known for its small size and suitability for high-density mounting.
  • RoHS Compliant: This transistor is RoHS compliant, ensuring it meets the European Union's directives on the restriction of hazardous substances.

Applications:

The BC847BVC-7-F transistor is ideal for use in a variety of electronic applications, including but not limited to:

  • General-purpose switching and amplification
  • Signal processing
  • Low-power consumption devices
  • Portable and battery-powered equipment
  • Telecommunications
  • Consumer electronics

With its combination of performance, efficiency, and environmental compliance, the BC847BVC-7-F from Diodes Incorporated stands out as a reliable and versatile component for designers and engineers in the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,873 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess