EN
  • EN
  • DE

ADSP-BF592BCPZ

Part No ADSP-BF592BCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP 400MHz 64-Pin LFCSP EP Tray / IC DSP CTRLR 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 64kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.29V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1015924-ADSP-BF592BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADSP-BF592
Introduction Date November 23, 2009
ECCN 3A991.a.2
Country of Origin Republic of Korea, Singapore, Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADSP-BF592BCPZ CAD Model

Description

The ADSP-BF592BCPZ is a high-performance signal processing microcontroller from Analog Devices Inc., designed to cater to a wide array of applications that require efficient data acquisition, processing, and control. This processor is part of the Blackfin family, which is renowned for its combination of a microcontroller with the speed and agility of a digital signal processor (DSP).

Key Features

  • Core: The product features a high-performance 16/32-bit Blackfin processor core, operating at a frequency of up to 400MHz, which delivers up to 800 MMACS (Million Multiply Accumulate operations per Second). This makes it highly suitable for real-time signal processing applications.
  • Memory: It comes with a dynamic power management feature and has an integrated L1 memory, which can be configured as per the user's requirements for both instruction and data cache, thereby optimizing the performance for various processing tasks.
  • Peripherals: The device includes a rich set of peripherals such as UART, SPI, SPORT (Serial Port), CAN, and Timers, which facilitate easy interfacing with external devices and enable a wide range of application possibilities.
  • Power Efficiency: Designed for low power consumption, ADSP-BF592BCPZ supports a variety of flexible power-down modes, which makes it ideal for portable and power-sensitive applications.
  • Package: The processor comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

The ADSP-BF592BCPZ is versatile and can be used in several types of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Audio, Video, and Navigation Systems
  • Medical Imaging Devices
  • Instrumentation and Measurement Equipment
  • Wireless and Wired Communications Systems

Conclusion

With its powerful Blackfin core, flexible memory, and comprehensive range of peripherals, the ADSP-BF592BCPZ from Analog Devices Inc. is a robust solution for developers looking to integrate advanced signal processing capabilities into their applications. Its low power consumption and miniature package size further enhance its appeal for a multitude of applications where efficiency and form factor are critical.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess