EN
  • EN
  • DE
  • IT

BC856AS

Part No BC856AS
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description DUAL PNP SURFACE MOUNT SMALL SIGNAL TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1152119-BC856AS
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC856AS CAD Model

Description

Diodes Incorporated BC856AS PNP Transistor

The BC856AS from Diodes Incorporated is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. Known for its low power dissipation and small signal amplification capabilities, this transistor is a popular choice among engineers and designers for its reliability and efficiency.

With its PNP configuration, the BC856AS is suitable for complementing NPN transistors in various applications, such as switch and amplifier circuits. It boasts a collector-emitter voltage (Vceo) of -65V, which makes it capable of handling moderate voltage applications while providing excellent current control.

The device features a continuous collector current (Ic) of -100mA, allowing it to drive loads with moderate power requirements. Its power dissipation (Ptot) is rated at 250mW, which ensures that the transistor can operate at a reasonable temperature without the need for excessive heat sinking in most applications.

One of the key attributes of the BC856AS is its high current gain (hFE), which typically ranges from 125 to 475, depending on the operating conditions. This high gain makes it an excellent choice for amplifying weak signals in audio, sensor, and other low-power circuits.

The BC856AS comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications. Its small form factor allows for high-density mounting on PCBs, making it a perfect fit for portable electronics, wearable devices, and other miniaturized devices.

As a product of Diodes Incorporated, a leading manufacturer in the semiconductor industry, the BC856AS is manufactured with high-quality materials and subjected to rigorous testing to ensure its performance and durability. This transistor is RoHS compliant, reflecting the company's commitment to environmental sustainability and the reduction of hazardous substances in electronic components.

In summary, the BC856AS PNP transistor is a versatile and reliable component that offers excellent amplification and switching characteristics for various low-power applications. Its small package size, high gain, and robust performance make it an essential part of the electronic designer's toolkit.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess