The BC857A-7 from Diodes Incorporated is a small signal PNP bipolar junction transistor (BJT) designed for general purpose and low-power switching applications. This semiconductor device is housed in a SOT-23 surface-mount package, which is widely used in commercial and industrial electronic circuits due to its compact footprint and reliability.
Key Features
- Transistor Type: PNP - This allows for a high input impedance and is commonly used for amplification and switching.
- Maximum Collector-Emitter Voltage (Vceo): 45V - This specifies the maximum voltage the transistor can withstand when the collector and emitter are biased in the reverse direction.
- Collector-Base Voltage (Vcbo): 50V - This is the maximum voltage between the collector and base with the emitter open.
- Emitter-Base Voltage (Vebo): 5V - The maximum voltage that can be applied between the emitter and base terminals.
- Continuous Collector Current (Ic): 100mA - This is the maximum current the transistor can handle continuously without damage.
- Power Dissipation (Pd): 250mW - The amount of power that the transistor can dissipate through heat without deteriorating.
- DC Current Gain (hFE): 100 to 250 - This parameter indicates the amplification capability of the transistor.
- Operating Temperature Range: -55°C to +150°C - This range ensures the transistor works efficiently across various environmental conditions.
Applications
The BC857A-7 PNP transistor is suitable for a wide range of applications including, but not limited to:
- Signal amplification in audio and video equipment
- Driver stages in hi-fi amplifiers and television circuits
- Switching operations in consumer electronics
- Control systems in industrial machinery
- Power management in portable devices
This component is designed for those looking for a reliable and versatile PNP transistor that offers a good balance between performance and size. The BC857A-7 from Diodes Incorporated is a testament to their commitment to providing high-quality electronic components for a broad range of applications.