EN
  • EN
  • DE

BC857BT-7-F

Part No BC857BT-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 45V 0.1A 150mW 3-Pin SOT-523 T/R / TRANS PNP 45V 0.1A SOT523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 220 @ 2mA, 5V
Maximum Power Dissipation 150mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-523
Win Source Part Number 011160-BC857BT-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BC857BT
Introduction Date October 07, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BC857BT-7-F CAD Model

Description

Diodes Incorporated BC857BT-7-F PNP Transistor

The BC857BT-7-F is a high-quality PNP bipolar junction transistor (BJT) from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This small-signal transistor is designed for general-purpose amplification and switching applications. The device is housed in a compact SOT-523 package, making it ideal for space-constrained applications where board real estate is at a premium.

This transistor features a continuous collector current of -100 mA and a collector-emitter voltage of -45 V, making it suitable for a wide range of applications in consumer electronics, industrial control systems, and telecommunications. The BC857BT-7-F is characterized by its low collector-emitter saturation voltage and high current gain bandwidth product, ensuring efficient operation with minimal power loss.

With its high current gain (hFE) grouped at 420-800, the BC857BT-7-F provides consistent performance, which is crucial for applications requiring precise signal amplification. The device also offers excellent linearity, which is essential for maintaining signal fidelity in analog circuits.

The BC857BT-7-F is designed to meet the stringent requirements of modern electronic circuits. It is RoHS compliant, ensuring that it meets environmental standards by avoiding the use of hazardous substances. Additionally, the transistor is qualified to the AEC-Q101 standard, which means it is suitable for automotive applications where reliability and performance under harsh conditions are mandatory.

Key features of the BC857BT-7-F include:

  • PNP bipolar junction transistor configuration
  • Collector-Base voltage (VCBO): -50 V
  • Collector-Emitter voltage (VCEO): -45 V
  • Emitter-Base voltage (VEBO): -5 V
  • Continuous collector current (IC): -100 mA
  • Power dissipation (PD): 250 mW
  • High current gain bandwidth product
  • Low collector-emitter saturation voltage
  • RoHS compliant and AEC-Q101 qualified
  • Available in SOT-523 package

Overall, the BC857BT-7-F from Diodes Incorporated is a versatile and reliable component for designers seeking a PNP transistor with a balance of performance, power efficiency, and compact size.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,150+ $0.0435 $50.0250
2,460+ $0.0407 $100.1220
3,810+ $0.0394 $150.1140
5,465+ $0.0366 $200.0190
7,105+ $0.0352 $250.0960
8,850+ $0.0339 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 1150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess